Knowles Precision Devices Ceramic Capacitors 1210J2K00222KXT

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1093-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1093-6-ND
Ceramic Capacitors 1608-1093-6-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1093-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1093-2-ND
Ceramic Capacitors 1608-1093-2-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1093-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1093-1-ND
Ceramic Capacitors 1608-1093-1-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1093-6-ND 1608-1093-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C1210C224M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details