Knowles Ceramic Capacitors 1210J2500333JCT

Description
1210 250VDC 33NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1210 250VDC 33NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J2500333JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J2500333JCTDKR-ND
Ceramic Capacitors 1608-1210J2500333JCTDKR-ND
1210 250VDC 33NF 5% C0G/NP0(1B)

1210 250VDC 33NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J2500333JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J2500333JCTTR-ND
Ceramic Capacitors 1608-1210J2500333JCTTR-ND
1210 250VDC 33NF 5% C0G/NP0(1B)

1210 250VDC 33NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J2500333JCTDKR-ND 1608-1210J2500333JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details