Knowles Precision Devices Ceramic Capacitors 1210J2000683MXT

Description
0.068µF ±20% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±20% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210J2000683MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210J2000683MXT-ND
Ceramic Capacitors 1210J2000683MXT-ND
0.068µF ±20% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.068µF ±20% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1210J2000683MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details