Knowles Precision Devices Ceramic Capacitors 1210J2000151FFT

Description
150pF ±1% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
150pF ±1% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210J2000151FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210J2000151FFT-ND
Ceramic Capacitors 1210J2000151FFT-ND
150pF ±1% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

150pF ±1% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210J2000151FFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210J2000151FFT
Ceramic Capacitors 1210J2000151FFT
CAP CER 150PF 200V C0G/NP0 1210

CAP CER 150PF 200V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210J2000151FFT-ND 1210J2000151FFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers