Knowles Precision Devices Ceramic Capacitors 1210J1000224KXT

Description
CAP CER 0.22UF 100V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.22UF 100V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J1000224KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1000224KXTDKR-ND
Ceramic Capacitors 1608-1210J1000224KXTDKR-ND
CAP CER 0.22UF 100V X7R 1210

CAP CER 0.22UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J1000224KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1000224KXTCT-ND
Ceramic Capacitors 1608-1210J1000224KXTCT-ND
CAP CER 0.22UF 100V X7R 1210

CAP CER 0.22UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J1000224KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1000224KXTTR-ND
Ceramic Capacitors 1608-1210J1000224KXTTR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210J1000224KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210J1000224KXT
Ceramic Capacitors 1210J1000224KXT
CAP CER 0.22UF 100V X7R 1210

CAP CER 0.22UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1210J1000224KXTDKR-ND 1608-1210J1000224KXTCT-ND 1210J1000224KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details