Knowles Ceramic Capacitors 1210J0630820GAT

Description
82pF ±2% 63V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)
Request a Quote Datasheet
Description
82pF ±2% 63V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210J0630820GAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210J0630820GAT-ND
Ceramic Capacitors 1210J0630820GAT-ND
82pF ±2% 63V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)

82pF ±2% 63V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210J0630820GAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210J0630820GAT
Ceramic Capacitors 1210J0630820GAT
CAP CER 82PF 63V C0G/NP0 1210

CAP CER 82PF 63V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210J0630820GAT-ND 1210J0630820GAT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data