Knowles Precision Devices Ceramic Capacitors 1210J0500474KXT

Description
CAP CER 0.47UF 50V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.47UF 50V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J0500474KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J0500474KXTCT-ND
Ceramic Capacitors 1608-1210J0500474KXTCT-ND
CAP CER 0.47UF 50V X7R 1210

CAP CER 0.47UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J0500474KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J0500474KXTDKR-ND
Ceramic Capacitors 1608-1210J0500474KXTDKR-ND
CAP CER 0.47UF 50V X7R 1210

CAP CER 0.47UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J0500474KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J0500474KXTTR-ND
Ceramic Capacitors 1608-1210J0500474KXTTR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J0500474KXTCT-ND 1608-1210J0500474KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C102K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details