Knowles Precision Devices Capacitors - Ceramic Capacitors 1210J0500101KAR

Description
Win Source Part Number: 1023099-1210J0500101 KAR Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: Automotive Standard Package: 8,000 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 (1B) Ratings: AEC-Q200 Thickness (Max): 0.079" (2.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1210J
Request a Quote Datasheet
Description
Win Source Part Number: 1023099-1210J0500101 KAR Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: Automotive Standard Package: 8,000 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 (1B) Ratings: AEC-Q200 Thickness (Max): 0.079" (2.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1210J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1023099-1210J0500101KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1023099-1210J0500101KAR
Capacitors - Ceramic Capacitors 1023099-1210J0500101KAR
Win Source Part Number: 1023099-1210J0500101 KAR Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: Automotive Standard Package: 8,000 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 (1B) Ratings: AEC-Q200 Thickness (Max): 0.079" (2.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1210J

Win Source Part Number: 1023099-1210J0500101KAR
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 8,000
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0 (1B)
Ratings: AEC-Q200
Thickness (Max): 0.079" (2.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: 1210J

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1023099-1210J0500101KAR
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details