Knowles Ceramic Capacitors 1210J0250223JCT

Description
0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J0250223JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J0250223JCTTR-ND
Ceramic Capacitors 1608-1210J0250223JCTTR-ND
0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)

0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J0250223JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J0250223JCTDKR-ND
Ceramic Capacitors 1608-1210J0250223JCTDKR-ND
CAP CER 0.022UF 25V C0G/NP0 1210

CAP CER 0.022UF 25V C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J0250223JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J0250223JCT-ND
Ceramic Capacitors 1608-1210J0250223JCT-ND
CAP CER 0.022UF 25V C0G/NP0 1210

CAP CER 0.022UF 25V C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 1210J0250223JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210J0250223JCT
Ceramic Capacitors 1210J0250223JCT
CAP CER 0.022UF 25V C0G/NP0 1210

CAP CER 0.022UF 25V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1210J0250223JCTTR-ND 1608-1210J0250223JCTDKR-ND 1210J0250223JCT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details