Knowles Ceramic Capacitors 1210J0250124MXT

Description
0.12µF ±20% 25V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.12µF ±20% 25V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210J0250124MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210J0250124MXT-ND
Ceramic Capacitors 1210J0250124MXT-ND
0.12µF ±20% 25V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.12µF ±20% 25V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210J0250124MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210J0250124MXT
Ceramic Capacitors 1210J0250124MXT
CAP CER 0.12UF 25V X7R 1210

CAP CER 0.12UF 25V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210J0250124MXT-ND 1210J0250124MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers