Knowles Ceramic Capacitors 1210E104K101KHT

Description
0.1µF ±10% 100V Ceramic Capacitor 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1065-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1065-2-ND
Ceramic Capacitors 1763-1065-2-ND
0.1µF ±10% 100V Ceramic Capacitor 1210 (3225 Metric)

0.1µF ±10% 100V Ceramic Capacitor 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1065-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1065-6-ND
Ceramic Capacitors 1763-1065-6-ND
0.1µF ±10% 100V Ceramic Capacitor 1210 (3225 Metric)

0.1µF ±10% 100V Ceramic Capacitor 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1065-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1065-1-ND
Ceramic Capacitors 1763-1065-1-ND
0.1µF ±10% 100V Ceramic Capacitor 1210 (3225 Metric)

0.1µF ±10% 100V Ceramic Capacitor 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-1065-2-ND 1763-1065-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers