Knowles Precision Devices Ceramic Capacitors 1210B472K152NT

Description
4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1200-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1200-2-ND
Ceramic Capacitors 1763-1200-2-ND
4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1200-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1200-1-ND
Ceramic Capacitors 1763-1200-1-ND
4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1200-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1200-6-ND
Ceramic Capacitors 1763-1200-6-ND
4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-1200-2-ND 1763-1200-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details