220pF ±5% 630V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
CAP CER 220PF 630V C0G/NP0 1206
CAP CER 220PF 630V C0G/NP0 1206
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1608-1206Y6300221JCTTR-ND | 1608-1206Y6300221JCTDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 630 volts | 630 volts |