Knowles Ceramic Capacitors 1206Y6300103KET

Description
10000pF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y6300103KET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y6300103KET-ND
Ceramic Capacitors 1206Y6300103KET-ND
10000pF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y6300103KET - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y6300103KET
Ceramic Capacitors 1206Y6300103KET
CAP CER 10000PF 630V X7R 1206

CAP CER 10000PF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206Y6300103KET-ND 1206Y6300103KET
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details