Knowles Precision Devices Ceramic Capacitors 1206Y5000221FFT

Description
220pF ±1% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±1% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y5000221FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y5000221FFT-ND
Ceramic Capacitors 1206Y5000221FFT-ND
220pF ±1% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±1% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y5000221FFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y5000221FFT
Ceramic Capacitors 1206Y5000221FFT
CAP CER 220PF 500V C0G/NP0 1206

CAP CER 220PF 500V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206Y5000221FFT-ND 1206Y5000221FFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details