Knowles Ceramic Capacitors 1206Y5000180JCT

Description
18pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
18pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y5000180JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y5000180JCT-ND
Ceramic Capacitors 1206Y5000180JCT-ND
18pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

18pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y5000180JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y5000180JCT
Ceramic Capacitors 1206Y5000180JCT
CAP CER 18PF 500V C0G/NP0 1206

CAP CER 18PF 500V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206Y5000180JCT-ND 1206Y5000180JCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data