Knowles Ceramic Capacitors 1206Y5000102KXT

Description
1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206Y5000102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y5000102KXTTR-ND
Ceramic Capacitors 1608-1206Y5000102KXTTR-ND
1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y5000102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y5000102KXTCT-ND
Ceramic Capacitors 1608-1206Y5000102KXTCT-ND
CAP CER 1000PF 500V X7R 1206

CAP CER 1000PF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y5000102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y5000102KXTDKR-ND
Ceramic Capacitors 1608-1206Y5000102KXTDKR-ND
CAP CER 1000PF 500V X7R 1206

CAP CER 1000PF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1206Y5000102KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y5000102KXT
Ceramic Capacitors 1206Y5000102KXT
CAP CER 1000PF 500V X7R 1206

CAP CER 1000PF 500V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1206Y5000102KXTTR-ND 1608-1206Y5000102KXTDKR-ND 1206Y5000102KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF750K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1855363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers