Knowles Ceramic Capacitors 1206Y2K00222KXT

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206Y2K00222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y2K00222KXTTR-ND
Ceramic Capacitors 1608-1206Y2K00222KXTTR-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y2K00222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y2K00222KXTDKR-ND
Ceramic Capacitors 1608-1206Y2K00222KXTDKR-ND
CAP CER 2200PF 2KV X7R 1206

CAP CER 2200PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y2K00222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y2K00222KXTCT-ND
Ceramic Capacitors 1608-1206Y2K00222KXTCT-ND
CAP CER 2200PF 2KV X7R 1206

CAP CER 2200PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1206Y2K00222KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y2K00222KXT
Ceramic Capacitors 1206Y2K00222KXT
CAP CER 2200PF 2KV X7R 1206

CAP CER 2200PF 2KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1206Y2K00222KXTTR-ND 1608-1206Y2K00222KXTDKR-ND 1206Y2K00222KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details