Knowles Ceramic Capacitors 1206Y2K00102KXT

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1067-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1067-6-ND
Ceramic Capacitors 1608-1067-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1067-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1067-2-ND
Ceramic Capacitors 1608-1067-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1067-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1067-1-ND
Ceramic Capacitors 1608-1067-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y2K00102KXT - 905203-1206Y2K00102KXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206Y2K00102KXT
905203-1206Y2K00102KXT
Ceramic Capacitors - 1206Y2K00102KXT 905203-1206Y2K00102KXT
Manufacturer: Knowles Syfer Win Source Part Number: 905203-1206Y2K00102K XT Series: FlexiCap™ Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: 1206Y Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1608-1067-6, 1608-1067-3, 1608-1067-3-ND, 1608-1067-1, 1608-1067-2

Manufacturer: Knowles Syfer
Win Source Part Number: 905203-1206Y2K00102KXT
Series: FlexiCap™
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Family Name: 1206Y
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1608-1067-6, 1608-1067-3, 1608-1067-3-ND, 1608-1067-1, 1608-1067-2

Buy Now Datasheet
Singapore, Singapore
1000PF 2KV Capacitor
60-1206Y2K00102KXT
1000PF 2KV Capacitor 60-1206Y2K00102KXT
CAP CER 1000PF 2KV X7R 1206 Product overview: 1206Y2K00102KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206Y2K00102KXT can be used for catalog matching and distributor lookup.

CAP CER 1000PF 2KV X7R 1206 Product overview: 1206Y2K00102KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206Y2K00102KXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7738323 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738323
MLCCs - Multilayer Ceramic Capacitors 7738323
Syfer Technology 1206Y2K00102KXT

Syfer Technology 1206Y2K00102KXT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7738323P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738323P
MLCCs - Multilayer Ceramic Capacitors 7738323P
Syfer Technology 1206Y2K00102KXT

Syfer Technology 1206Y2K00102KXT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706523 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706523
MLCCs - Multilayer Ceramic Capacitors 1706523
Syfer Technology 1206Y2K00102KXT

Syfer Technology 1206Y2K00102KXT

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1067-6-ND 1608-1067-2-ND 905203-1206Y2K00102KXT 60-1206Y2K00102KXT 7738323 7738323P
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1206Y2K00102KXT 1000PF 2KV Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details