Knowles Precision Devices Ceramic Capacitors 1206Y2500104KXT

Description
CAP CER 0.1UF 250V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.1UF 250V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206Y2500104KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y2500104KXTCT-ND
Ceramic Capacitors 1608-1206Y2500104KXTCT-ND
CAP CER 0.1UF 250V X7R 1206

CAP CER 0.1UF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y2500104KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y2500104KXTTR-ND
Ceramic Capacitors 1608-1206Y2500104KXTTR-ND
0.1µF ±10% 250V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y2500104KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y2500104KXTDKR-ND
Ceramic Capacitors 1608-1206Y2500104KXTDKR-ND
CAP CER 0.1UF 250V X7R 1206

CAP CER 0.1UF 250V X7R 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206Y2500104KXTCT-ND 1608-1206Y2500104KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details