Knowles Ceramic Capacitors 1206Y2500100FFR

Description
CAP CER 10PF 250V C0G/NP0 1206
Datasheet
Description
CAP CER 10PF 250V C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y2500100FFR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y2500100FFR
Ceramic Capacitors 1206Y2500100FFR
CAP CER 10PF 250V C0G/NP0 1206

CAP CER 10PF 250V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 1206Y2500100FFR
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details