Knowles Ceramic Capacitors 1206Y2000561KXT

Description
560pF ±10% 200V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
560pF ±10% 200V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y2000561KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y2000561KXT-ND
Ceramic Capacitors 1206Y2000561KXT-ND
560pF ±10% 200V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

560pF ±10% 200V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y2000561KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y2000561KXT
Ceramic Capacitors 1206Y2000561KXT
CAP CER 560PF 200V X7R 1206

CAP CER 560PF 200V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206Y2000561KXT-ND 1206Y2000561KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers