Knowles Ceramic Capacitors 1206Y2000104KST

Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1064-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1064-2-ND
Ceramic Capacitors 1608-1064-2-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1064-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1064-1-ND
Ceramic Capacitors 1608-1064-1-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1064-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1064-6-ND
Ceramic Capacitors 1608-1064-6-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y2000104KST - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y2000104KST
Ceramic Capacitors 1206Y2000104KST
CAP CER 0.1UF 200V X7R 1206

CAP CER 0.1UF 200V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1064-2-ND 1608-1064-6-ND 1206Y2000104KST
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details