Knowles Precision Devices Ceramic Capacitors 1206Y1K00102MDT

Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y1K00102MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y1K00102MDT-ND
Ceramic Capacitors 1206Y1K00102MDT-ND
1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206Y1K00102MDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details