33pF ±1% 100V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1206Y1000330FCT-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) |
| WVDC | 100 volts |