2200pF ±20% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1206Y1000222MXTE03-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 100 volts |