Syfer Technology 1206Y1000104KXT
Syfer Technology 1206Y1000104KXT
Syfer Technology 1206Y1000104KXT
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.1UF 100V X7R 1206
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7738254P | 7738254 | 1608-1059-2-ND | 1608-1059-6-ND | 1206Y1000104KXT |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | ||
| Applications | Automotive | Automotive | |||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |