Knowles Ceramic Capacitors 1206Y1000104KNT

Description
0.1µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1443-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1443-2-ND
Ceramic Capacitors 1608-1443-2-ND
0.1µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1443-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1443-1-ND
Ceramic Capacitors 1608-1443-1-ND
0.1µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1443-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1443-6-ND
Ceramic Capacitors 1608-1443-6-ND
0.1µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1443-2-ND 1608-1443-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details