Knowles Precision Devices Ceramic Capacitors 1206Y1000104JXT

Description
±5% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
±5% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206Y1000104JXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y1000104JXTTR-ND
Ceramic Capacitors 1608-1206Y1000104JXTTR-ND
±5% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

±5% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y1000104JXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y1000104JXTCT-ND
Ceramic Capacitors 1608-1206Y1000104JXTCT-ND
CAP CER 100V X7R 1206

CAP CER 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y1000104JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y1000104JXTDKR-ND
Ceramic Capacitors 1608-1206Y1000104JXTDKR-ND
CAP CER 100V X7R 1206

CAP CER 100V X7R 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206Y1000104JXTTR-ND 1608-1206Y1000104JXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details