Knowles Feed Through, Pass Through Capacitors 1206Y1000103MXTE03

Description
10000pF ±20% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1206Y1000103MXTE03-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1206Y1000103MXTE03-ND
Feed Through, Pass Through Capacitors 1206Y1000103MXTE03-ND
10000pF ±20% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

10000pF ±20% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y1000103MXTE03 - 760282-1206Y1000103MXTE03 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206Y1000103MXTE03
760282-1206Y1000103MXTE03
Ceramic Capacitors - 1206Y1000103MXTE03 760282-1206Y1000103MXTE03
Manufacturer: Knowles Syfer Win Source Part Number: 760282-1206Y1000103M XTE03 Series: FlexiCap Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination, Epoxy Mountable Package: 1206 (3216 Metric) Applications: Automotive, Boardflex Sensitive Mounting: SMD Capacitance: 10000pF Tolerance: ±20% Temperature Coefficient: X7R Ratings: AEC-Q200 Family Name: 1206 Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 100V Thickness (Maximum): 0.051" (1.30mm) ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Knowles Syfer
Win Source Part Number: 760282-1206Y1000103MXTE03
Series: FlexiCap
Operating Temperature Range: -55°C ~ 125°C
Features: Soft Termination, Epoxy Mountable
Package: 1206 (3216 Metric)
Applications: Automotive, Boardflex Sensitive
Mounting: SMD
Capacitance: 10000pF
Tolerance: ±20%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Family Name: 1206
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.051" (1.30mm)
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
10000PF 100V Capacitor
60-1206Y1000103MXTE03
10000PF 100V Capacitor 60-1206Y1000103MXTE03
CAP CER 10000PF 100V X7R 1206 Product overview: 1206Y1000103MXTE03 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206Y1000103MXTE0 3 can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7R 1206 Product overview: 1206Y1000103MXTE03 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206Y1000103MXTE03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206Y1000103MXTE03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y1000103MXTE03
Ceramic Capacitors 1206Y1000103MXTE03
CAP CER 10000PF 100V X7R 1206

CAP CER 10000PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1206Y1000103MXTE03-ND 760282-1206Y1000103MXTE03 60-1206Y1000103MXTE03 1206Y1000103MXTE03
Product Name Feed Through, Pass Through Capacitors Ceramic Capacitors - 1206Y1000103MXTE03 10000PF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers