1800pF ±10% 63V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1206Y0630182KET-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |