Knowles Precision Devices Ceramic Capacitors 1206Y0500683MXT

Description
0.068µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y0500683MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y0500683MXT-ND
Ceramic Capacitors 1206Y0500683MXT-ND
0.068µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

0.068µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y0500683MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y0500683MXT
Ceramic Capacitors 1206Y0500683MXT
CAP CER 0.068UF 50V X7R 1206

CAP CER 0.068UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206Y0500683MXT-ND 1206Y0500683MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details