Knowles Precision Devices Ceramic Capacitors 1206Y0250682JXT

Description
6800pF ±5% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y0250682JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y0250682JXT-ND
Ceramic Capacitors 1206Y0250682JXT-ND
6800pF ±5% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

6800pF ±5% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206Y0250682JXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX274K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details