Knowles Ceramic Capacitors 1206Y0250102KFT

Description
1000pF ±10% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y0250102KFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y0250102KFT-ND
Ceramic Capacitors 1206Y0250102KFT-ND
1000pF ±10% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±10% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y0250102KFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y0250102KFT
Ceramic Capacitors 1206Y0250102KFT
CAP CER 1000PF 25V C0G/NP0 1206

CAP CER 1000PF 25V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206Y0250102KFT-ND 1206Y0250102KFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details