Knowles Precision Devices Ceramic Capacitors 1206Y0250101JXT

Description
100pF ±5% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±5% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y0250101JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y0250101JXT-ND
Ceramic Capacitors 1206Y0250101JXT-ND
100pF ±5% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

100pF ±5% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y0250101JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y0250101JXT
Ceramic Capacitors 1206Y0250101JXT
CAP CER 100PF 25V X7R 1206

CAP CER 100PF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206Y0250101JXT-ND 1206Y0250101JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - C11AHR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details