Knowles Precision Devices Ceramic Capacitors 1206Y0160331KCT

Description
330pF ±10% 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
330pF ±10% 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y0160331KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y0160331KCT-ND
Ceramic Capacitors 1206Y0160331KCT-ND
330pF ±10% 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

330pF ±10% 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y0160331KCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y0160331KCT
Ceramic Capacitors 1206Y0160331KCT
CAP CER 330PF 16V C0G/NP0 1206

CAP CER 330PF 16V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206Y0160331KCT-ND 1206Y0160331KCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitor - 106PHC600K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers
Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details