Knowles Ceramic Capacitors 1206Y0100152GCT

Description
1500pF ±2% 10V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±2% 10V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y0100152GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y0100152GCT-ND
Ceramic Capacitors 1206Y0100152GCT-ND
1500pF ±2% 10V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

1500pF ±2% 10V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206Y0100152GCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers