Knowles Ceramic Capacitors 1206J6300472JKT

Description
1206 630VDC 4.7NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1206 630VDC 4.7NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J6300472JKTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300472JKTTR-ND
Ceramic Capacitors 1608-1206J6300472JKTTR-ND
1206 630VDC 4.7NF 5% C0G/NP0(1B)

1206 630VDC 4.7NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J6300472JKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300472JKTDKR-ND
Ceramic Capacitors 1608-1206J6300472JKTDKR-ND
1206 630VDC 4.7NF 5% C0G/NP0(1B)

1206 630VDC 4.7NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J6300472JKTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300472JKTCT-ND
Ceramic Capacitors 1608-1206J6300472JKTCT-ND
1206 630VDC 4.7NF 5% C0G/NP0(1B)

1206 630VDC 4.7NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J6300472JKTTR-ND 1608-1206J6300472JKTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers