Knowles Ceramic Capacitors 1206J6300223KXT

Description
CAP CER 0.022UF 630V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.022UF 630V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J6300223KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300223KXTDKR-ND
Ceramic Capacitors 1608-1206J6300223KXTDKR-ND
CAP CER 0.022UF 630V X7R 1206

CAP CER 0.022UF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J6300223KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300223KXTCT-ND
Ceramic Capacitors 1608-1206J6300223KXTCT-ND
CAP CER 0.022UF 630V X7R 1206

CAP CER 0.022UF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J6300223KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300223KXTTR-ND
Ceramic Capacitors 1608-1206J6300223KXTTR-ND
0.022µF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J6300223KXTDKR-ND 1608-1206J6300223KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers