Knowles Ceramic Capacitors 1206J6300103JKT

Description
1206 630VDC 10NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1206 630VDC 10NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J6300103JKTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300103JKTTR-ND
Ceramic Capacitors 1608-1206J6300103JKTTR-ND
1206 630VDC 10NF 5% C0G/NP0(1B)

1206 630VDC 10NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J6300103JKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300103JKTDKR-ND
Ceramic Capacitors 1608-1206J6300103JKTDKR-ND
1206 630VDC 10NF 5% C0G/NP0(1B)

1206 630VDC 10NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J6300103JKTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300103JKTCT-ND
Ceramic Capacitors 1608-1206J6300103JKTCT-ND
1206 630VDC 10NF 5% C0G/NP0(1B)

1206 630VDC 10NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J6300103JKTTR-ND 1608-1206J6300103JKTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J3K00180JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - M20U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details