Knowles Ceramic Capacitors 1206J5000103JXT

Description
CAP CER 10000PF 500V X7R 1206
Request a Quote Datasheet
Description
CAP CER 10000PF 500V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J5000103JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J5000103JXTDKR-ND
Ceramic Capacitors 1608-1206J5000103JXTDKR-ND
CAP CER 10000PF 500V X7R 1206

CAP CER 10000PF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J5000103JXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J5000103JXTCT-ND
Ceramic Capacitors 1608-1206J5000103JXTCT-ND
CAP CER 10000PF 500V X7R 1206

CAP CER 10000PF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J5000103JXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J5000103JXTTR-ND
Ceramic Capacitors 1608-1206J5000103JXTTR-ND
10000pF ±5% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

10000pF ±5% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206J5000103JXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206J5000103JXT
Capacitors - Ceramic Capacitors 1206J5000103JXT
CAP CER 10000PF 500V X7R 1206

CAP CER 10000PF 500V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1206J5000103JXTDKR-ND 1608-1206J5000103JXTCT-ND 1206J5000103JXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers