Knowles Ceramic Capacitors 1206J2500682JCT

Description
1206 250DC 6.8NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1206 250DC 6.8NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J2500682JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J2500682JCTDKR-ND
Ceramic Capacitors 1608-1206J2500682JCTDKR-ND
1206 250DC 6.8NF 5% C0G/NP0(1B)

1206 250DC 6.8NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J2500682JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J2500682JCT-ND
Ceramic Capacitors 1608-1206J2500682JCT-ND
1206 250DC 6.8NF 5% C0G/NP0(1B)

1206 250DC 6.8NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J2500682JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J2500682JCTTR-ND
Ceramic Capacitors 1608-1206J2500682JCTTR-ND
1206 250DC 6.8NF 5% C0G/NP0(1B)

1206 250DC 6.8NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J2500682JCTDKR-ND 1608-1206J2500682JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details