Knowles Ceramic Capacitors 1206J2500181KDT

Description
180pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
180pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J2500181KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J2500181KDT-ND
Ceramic Capacitors 1206J2500181KDT-ND
180pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

180pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206J2500181KDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details