Knowles Ceramic Capacitors 1206J1K50181KXT

Description
180pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
180pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1046-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1046-1-ND
Ceramic Capacitors 1608-1046-1-ND
180pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

180pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1046-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1046-6-ND
Ceramic Capacitors 1608-1046-6-ND
180pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

180pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1046-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1046-2-ND
Ceramic Capacitors 1608-1046-2-ND
180pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

180pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J1K50181KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J1K50181KXT
Ceramic Capacitors 1206J1K50181KXT
CAP CER 180PF 1.5KV X7R 1206

CAP CER 180PF 1.5KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1046-1-ND 1608-1046-6-ND 1206J1K50181KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers