Knowles Ceramic Capacitors - 1206J1K20391MXR 1206J1K20391MXR

Description
Manufacturer: Knowles Syfer Win Source Part Number: 777818-1206J1K20391M XR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Capacitance: 390pF Tolerance: ±20% Temperature Coefficient: X7R (2R1) Ratings: AEC-Q200 Family Name: 1206 Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 1200V (1.2kV) Thickness (Maximum): 0.063" (1.60mm) Alternative Parts (Cross-Reference): 1206J1K20391KXR; 1206J1K20391JXR; 1206J1K20391JXT; 1206J1K20391KXT; Introduction Date: November 04, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2034 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 777818-1206J1K20391M XR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Capacitance: 390pF Tolerance: ±20% Temperature Coefficient: X7R (2R1) Ratings: AEC-Q200 Family Name: 1206 Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 1200V (1.2kV) Thickness (Maximum): 0.063" (1.60mm) Alternative Parts (Cross-Reference): 1206J1K20391KXR; 1206J1K20391JXR; 1206J1K20391JXT; 1206J1K20391KXT; Introduction Date: November 04, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2034 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J1K20391MXR - 777818-1206J1K20391MXR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206J1K20391MXR
777818-1206J1K20391MXR
Ceramic Capacitors - 1206J1K20391MXR 777818-1206J1K20391MXR
Manufacturer: Knowles Syfer Win Source Part Number: 777818-1206J1K20391M XR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Capacitance: 390pF Tolerance: ±20% Temperature Coefficient: X7R (2R1) Ratings: AEC-Q200 Family Name: 1206 Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 1200V (1.2kV) Thickness (Maximum): 0.063" (1.60mm) Alternative Parts (Cross-Reference): 1206J1K20391KXR; 1206J1K20391JXR; 1206J1K20391JXT; 1206J1K20391KXT; Introduction Date: November 04, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2034 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Knowles Syfer
Win Source Part Number: 777818-1206J1K20391MXR
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Capacitance: 390pF
Tolerance: ±20%
Temperature Coefficient: X7R (2R1)
Ratings: AEC-Q200
Family Name: 1206
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 1200V (1.2kV)
Thickness (Maximum): 0.063" (1.60mm)
Alternative Parts (Cross-Reference): 1206J1K20391KXR; 1206J1K20391JXR; 1206J1K20391JXT; 1206J1K20391KXT;
Introduction Date: November 04, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2034
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 777818-1206J1K20391MXR
Product Name Ceramic Capacitors - 1206J1K20391MXR
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.90E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - P10R102K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details