Knowles Ceramic Capacitors 1206J1K20100FCT

Description
10pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
10pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J1K20100FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J1K20100FCT-ND
Ceramic Capacitors 1206J1K20100FCT-ND
10pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

10pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J1K20100FCT - 1002939-1206J1K20100FCT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206J1K20100FCT
1002939-1206J1K20100FCT
Ceramic Capacitors - 1206J1K20100FCT 1002939-1206J1K20100FCT
Manufacturer: Knowles Syfer Win Source Part Number: 1002939-1206J1K20100 FCT Features: Soft Termination Voltage Rating: 1200V (1.2kV) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 (1B) Thickness (Max): 0.063" (1.60mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Knowles Syfer
Win Source Part Number: 1002939-1206J1K20100FCT
Features: Soft Termination
Voltage Rating: 1200V (1.2kV)
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±1%
Temperature Coefficient: C0G, NP0 (1B)
Thickness (Max): 0.063" (1.60mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Ceramic Capacitors - 1206J1K20100FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J1K20100FCT
Ceramic Capacitors 1206J1K20100FCT
CAP CER 10PF 1.2KV C0G/NP0 1206

CAP CER 10PF 1.2KV C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1206J1K20100FCT-ND 1002939-1206J1K20100FCT 1206J1K20100FCT
Product Name Ceramic Capacitors Ceramic Capacitors - 1206J1K20100FCT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers