Knowles Ceramic Capacitors 1206J1K00332JCT

Description
1206 1000VDC 3.3NF 5% C0G/NP0(1B
Request a Quote Datasheet
Description
1206 1000VDC 3.3NF 5% C0G/NP0(1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J1K00332JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00332JCTTR-ND
Ceramic Capacitors 1608-1206J1K00332JCTTR-ND
1206 1000VDC 3.3NF 5% C0G/NP0(1B

1206 1000VDC 3.3NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00332JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00332JCTDKR-ND
Ceramic Capacitors 1608-1206J1K00332JCTDKR-ND
1206 1000VDC 3.3NF 5% C0G/NP0(1B

1206 1000VDC 3.3NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00332JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00332JCT-ND
Ceramic Capacitors 1608-1206J1K00332JCT-ND
1206 1000VDC 3.3NF 5% C0G/NP0(1B

1206 1000VDC 3.3NF 5% C0G/NP0(1B

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J1K00332JCTTR-ND 1608-1206J1K00332JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C681J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details