Knowles Precision Devices Ceramic Capacitors 1206J1K00223KXT

Description
CAP CER 0.022UF 1KV X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.022UF 1KV X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J1K00223KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00223KXTCT-ND
Ceramic Capacitors 1608-1206J1K00223KXTCT-ND
CAP CER 0.022UF 1KV X7R 1206

CAP CER 0.022UF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00223KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00223KXTDKR-ND
Ceramic Capacitors 1608-1206J1K00223KXTDKR-ND
CAP CER 0.022UF 1KV X7R 1206

CAP CER 0.022UF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00223KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00223KXTTR-ND
Ceramic Capacitors 1608-1206J1K00223KXTTR-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J1K00223KXTCT-ND 1608-1206J1K00223KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details