Knowles Ceramic Capacitors 1206J1K00121MXT

Description
120pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
120pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J1K00121MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J1K00121MXT-ND
Ceramic Capacitors 1206J1K00121MXT-ND
120pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

120pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206J1K00121MXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206J1K00121MXT
Capacitors - Ceramic Capacitors 1206J1K00121MXT
CAP CER 120PF 1KV X7R 1206

CAP CER 120PF 1KV X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1206J1K00121MXT-ND 1206J1K00121MXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers