Knowles Ceramic Capacitors 1206J1000680JCT

Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J1000680JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J1000680JCT-ND
Ceramic Capacitors 1206J1000680JCT-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J1000680JCT - 1001145-1206J1000680JCT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206J1000680JCT
1001145-1206J1000680JCT
Ceramic Capacitors - 1206J1000680JCT 1001145-1206J1000680JCT
Manufacturer: Knowles Syfer Win Source Part Number: 1001145-1206J1000680 JCT Features: Soft Termination Voltage Rating: 100V Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 68pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 (1B) Thickness (Max): 0.063" (1.60mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Knowles Syfer
Win Source Part Number: 1001145-1206J1000680JCT
Features: Soft Termination
Voltage Rating: 100V
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 68pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0 (1B)
Thickness (Max): 0.063" (1.60mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Ceramic Capacitors - 1206J1000680JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J1000680JCT
Ceramic Capacitors 1206J1000680JCT
CAP CER 68PF 100V C0G/NP0 1206

CAP CER 68PF 100V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1206J1000680JCT-ND 1001145-1206J1000680JCT 1206J1000680JCT
Product Name Ceramic Capacitors Ceramic Capacitors - 1206J1000680JCT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details